EN
  • EN
  • DE

LMV232TLX/NOPB

Part No LMV232TLX/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DECTECTR CDMA/WCDMA 8USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 50MHz to 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -11dBm to 13dBm
Accuracy ±1dB
Supply Voltage - Operating 2.5 V to 3.3 V
Operating Supply Current 13mA
Case / Package 8-DSBGA
Win Source Part Number 1055647-LMV232TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV232TLX/NOPB CAD Model

Description

The LMV232TLX/NOPB is a high-performance, RF power detector from Texas Instruments. This precision device is designed to provide accurate power measurement across a wide range of frequencies, catering to the needs of various RF applications. The LMV232TLX/NOPB is particularly well-suited for mobile phones, wireless data cards, and other portable wireless devices, where power monitoring is crucial for optimizing performance and battery life.

Key Features

  • Frequency Range: The LMV232TLX/NOPB operates effectively across a broad frequency spectrum, making it versatile for multiple RF applications.
  • Linear Output: It offers a linear proportional-to-power output, facilitating an easier interface with analog-to-digital converters or other signal processing components.
  • Low Power Consumption: Designed for battery-powered devices, it has a low operating current, which helps in extending the battery life of the end product.
  • Temperature Compensation: The device includes an on-chip temperature compensation feature, ensuring stable performance over a wide temperature range.
  • Small Form Factor: The LMV232TLX/NOPB comes in a compact package, which is ideal for space-constrained applications.

Applications

This RF power detector is suitable for a variety of applications, including:

  • Power amplifier control loops
  • Transmitter power monitoring
  • Battery-powered RF devices
  • Wireless infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV232TLX/NOPB is no exception. It is manufactured under strict quality control standards and is designed to meet the high reliability requirements of commercial and industrial wireless applications. The NOPB designation indicates that this product is lead-free, which complies with international standards for environmental safety and sustainability.

Ordering Information

The LMV232TLX/NOPB is available for order from Texas Instruments and authorized distributors. For more information on pricing, availability, and additional technical resources, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0165 $51.2805
41+ $2.4751 $101.4791
63+ $2.3978 $151.0614
87+ $2.3204 $201.8748
112+ $2.2431 $251.2272
150+ $2.0110 $301.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess