EN
  • EN
  • DE

LMV115MG/NOPB

Part No LMV115MG/NOPB
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC BUFFER OSC GSM 30MHZ SC70-6 / RF IC Oscillator Buffer GSM 30MHz 2.5V ~ 3.3V Supply SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Oscillator Buffer
Frequency 30MHz
RF Type GSM
Secondary Attributes 2.5V ~ 3.3V Supply
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number LMV115
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 187074-LMV115MG/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV115MG/NOPB CAD Model

Description

The is a high-performance, low-power operational amplifier from Texas Instruments.

  • Supply Voltage: 1.8V to 5.5V
  • Quiescent Current: 210uA
  • Slew Rate: 1.4V/us
  • Gain Bandwidth Product: 5.5MHz
  • Input Offset Voltage: 3mV max
  • Input Bias Current: 1pA
  • Output Swing: Rail-to-rail
  • Temperature Range: -40°C to 125°C
  • Package: 5-Pin SOT-23

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9164 $59.5820
11+ $9.7776 $107.5536
16+ $9.4721 $151.5536
22+ $9.1665 $201.6630
29+ $8.8610 $256.9690
38+ $7.9443 $301.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess