EN
  • EN
  • DE

D3V3M1U2LP3-7

Part No D3V3M1U2LP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10VC DFN0603-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package X3-DFN0603-2
Family Name D3V3M1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D3V3M1U2LP3-7DKR, D3V3M1U2LP3-7-ND, 31-D3V3M1U2LP3-7CT, 31-D3V3M1U2LP3-7TR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868027-D3V3M1U2LP3-7
Ultra Librarian 3D Model Ultra Librarian D3V3M1U2LP3-7 CAD Model

Description

Introducing the D3V3M1U2LP3-7 - Your Ideal ESD Protection Solution

The D3V3M1U2LP3-7 from Diodes Incorporated is a cutting-edge, ultra-low capacitance transient voltage suppressor (TVS) designed to provide superior electrostatic discharge (ESD) protection for high-speed data lines. This robust component is specifically engineered to safeguard sensitive electronic circuits against the damaging effects of ESD, ensuring the reliability and longevity of your applications.

Key Features:

  • Low Capacitance: With an ultra-low capacitance of only 0.35pF, the D3V3M1U2LP3-7 is an excellent choice for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: This device offers exceptional ESD protection, meeting the IEC 61000-4-2 (ESD) ±30kV (air), ±30kV (contact) standard, providing peace of mind for your sensitive electronics.
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage ensure minimal impact on your circuit during transient events.
  • Small Package Size: The D3V3M1U2LP3-7 comes in a compact DFN1006-2 (SLP1006P2T) package, making it suitable for space-constrained applications without sacrificing performance.
  • RoHS Compliant: As part of Diodes Incorporated's commitment to environmental sustainability, this product is RoHS compliant, minimizing the environmental impact of electronic components.

Applications:

The D3V3M1U2LP3-7 is ideal for protecting a wide range of applications, including:

  • USB 2.0 and 3.0 Power and Data Lines
  • HDMI 1.3/1.4/2.0
  • DisplayPort
  • 10/100/1000 Ethernet
  • Thunderbolt Ports
  • Digital Visual Interface (DVI)
  • Mobile and Portable Devices
  • Notebooks, Desktops, and Servers

With its exceptional performance and compact design, the D3V3M1U2LP3-7 from Diodes Incorporated is the perfect solution for designers looking to enhance the ESD protection of their high-speed data interfaces. By choosing this TVS, you are ensuring that your products are guarded against the transients that can lead to costly damage and downtime.

For more detailed specifications and application information, please refer to the product datasheet or contact Diodes Incorporated directly.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3303 $51.1965
370+ $0.2711 $100.3070
575+ $0.2626 $150.9950
790+ $0.2541 $200.7390
1,020+ $0.2457 $250.6140
1,365+ $0.2202 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess