EN
  • EN
  • DE

LMT87LPM

Part No LMT87LPM
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -50C-150C TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor
Manufacturer Texas Instruments
Package Cut Tape (CT), Tape & Box (TB)
Family Name LMT87
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43927-2-ND, -296-43927-1-ND, 296-43927-6INACTIVE, 296-43927-3, LMT87LPM-ND, 296-43927-2, 296-43927-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849805-LMT87LPM
Ultra Librarian 3D Model Ultra Librarian LMT87LPM CAD Model

Description

The LMT87LPM is a precision analog output CMOS integrated-circuit temperature sensor from the reputable manufacturer Texas Instruments. This temperature sensor offers a linearly proportional voltage output as a function of temperature, making it an ideal choice for a wide range of temperature sensing applications.

With an operating temperature range of -50°C to 150°C, the LMT87LPM provides reliable performance in diverse environments. This versatility ensures that it can be used in both consumer and industrial products, ranging from home appliances and personal electronics to more demanding applications such as automotive systems, power-supply controls, and environmental monitoring.

The sensor's accuracy is exceptional, with a typical accuracy of ±0.4°C at room temperature and ±2.7°C over the full operating temperature range. Such precision is crucial for systems that depend on consistent and accurate temperature readings to function correctly.

One of the key features of the LMT87LPM is its low power consumption, which makes it an excellent choice for battery-powered and portable applications. The device operates from a supply voltage as low as 2.7V up to 5.5V, providing flexibility in system design and ensuring compatibility with a variety of microcontrollers and analog-to-digital converters.

The sensor's small form factor, available in SC70 and TO-92 packages, allows for easy integration into space-constrained designs without sacrificing performance. The LMT87LPM also features a linear gain of 13.6 mV/°C, which simplifies the interface to reading circuitry by eliminating the need for complex calculations.

For designers and engineers looking for a robust and accurate temperature sensing solution, the LMT87LPM from Texas Instruments stands out as a reliable and cost-effective option. Its ease of use, coupled with Texas Instruments' support and resources, ensures a smooth design-in process and long-term dependability.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5342 $50.7490
230+ $0.4383 $100.8090
355+ $0.4246 $150.7330
490+ $0.4109 $201.3410
630+ $0.3972 $250.2360
845+ $0.3562 $300.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,885 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess