EN
  • EN
  • DE

LMT01EVM-CVAL

Part No LMT01EVM-CVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description TEMP SENSOR / LMT01 - Temperature Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Product Status Obsolete
Sensor Type Temperature
Sensing Range -50°C ~ 150°C
Interface USB
Sensitivity ±0.5°C
Voltage - Supply 5V, USB
Embedded Yes, MCU, 16-Bit
Supplied Contents Board(s) , Cable(s)
Utilized IC / Part LMT01
Base Product Number LMT01
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342129-LMT01EVM-CVAL
Ultra Librarian 3D Model Ultra Librarian LMT01EVM-CVAL CAD Model

Description

The LMT01EVM-CVAL is a comprehensive evaluation module designed by Texas Instruments to showcase the capabilities and functionalities of the LMT01 series of precision temperature sensors. This module is specifically tailored for engineers, designers, and hobbyists who seek to integrate high-accuracy temperature sensing into their projects or products.

Key Features

  • High Precision: The LMT01 sensor provides a high level of accuracy, with a typical accuracy of ±0.5°C and a range from -50°C to 150°C, making it suitable for a wide array of applications.
  • Two-Pin Sensing: The device operates with a unique two-pin interface that simplifies the wiring and integration process, allowing for a straightforward connection to microcontrollers or other systems.
  • Pulse-Width Modulation (PWM) Output: Temperature data is conveyed via a PWM output, which can be easily interpreted by most microcontrollers, providing a versatile solution for digital temperature readings.
  • Flexible Power Supply: The LMT01 sensor can be powered by a wide range of supply voltages, from 2.7V to 5.5V, accommodating various system design requirements.

Applications

The versatility of the LMT01EVM-CVAL makes it an excellent choice for numerous applications, such as:

  • Industrial temperature monitoring systems
  • Consumer electronics temperature management
  • Healthcare devices like clinical thermometers
  • Environmental monitoring and HVAC systems

Evaluation Module Components

The evaluation module includes the LMT01 temperature sensor and necessary hardware to facilitate easy testing and integration. It also features an intuitive user interface for quick setup and evaluation. The module may come with additional resources like sample code, detailed documentation, and software tools to assist users in developing and debugging their temperature sensing solutions.

By utilizing the LMT01EVM-CVAL, developers can rapidly prototype and test their temperature sensing applications, significantly reducing the time to market. Its precision, ease of use, and adaptability make it an invaluable tool for any temperature monitoring project.

You May Also Be Interested in

TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MMC33160MT
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess