EN
  • EN
  • DE

LMS485INA/NOPB

Part No LMS485INA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS422/485 2.5MBPS 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 95mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-MDIP
Win Source Part Number 1055611-LMS485INA/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMS485INA/NOPB CAD Model

Description

The LMS485INA/NOPB is a high-quality, robust integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is a low-power transceiver for RS-485 and RS-422 communication. It is suitable for long transmission lines in noisy industrial environments and offers a differential bus topology for better noise immunity.

Key Features

  • Interface Type: RS-485 / RS-422
  • Supply Voltage Range: 4.75V to 5.25V
  • Data Transfer Rates: Up to 2.5 Mbps
  • Duplex: Half-duplex
  • Bus-Pin ESD Protection: ±15kV Human Body Model (HBM)
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-Pin SOIC
  • Lead-Free and RoHS Compliant

Applications

The LMS485INA/NOPB is widely used in various industrial and commercial applications where reliable data communication is required. It is particularly useful in:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Factory Automation
  • Remote Data Acquisition

Product Benefits

This transceiver offers multiple benefits to the user:

  • Reliability: Its robust design ensures stable operation even in harsh industrial environments.
  • Protection: Enhanced ESD protection minimizes the risk of damage due to electrostatic discharge.
  • Flexibility: Compatible with multiple power supply voltages and capable of working across a wide temperature range.
  • Efficiency: Low-power operation helps in reducing the overall power consumption of the system.
  • Easy Integration: The industry-standard SOIC packaging allows for easy integration into existing and new designs.

Quality and Environmental Compliance

The LMS485INA/NOPB is a testament to Texas Instruments' commitment to quality and environmental sustainability. It is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it a suitable choice for eco-conscious applications and markets that demand adherence to strict environmental regulations.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess