EN
  • EN
  • DE

LMK04828SNKDTEP

Part No LMK04828SNKDTEP
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN EXTEND TEMP 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features IC 64-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-WQFN (9x9)
Family Name LMK04828
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-46971-1-ND, 296-46971-1, 296-46971-2, 296-46971-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923406-LMK04828SNKDTEP
Ultra Librarian 3D Model Ultra Librarian LMK04828SNKDTEP CAD Model

Description

Introducing the LMK04828SNKDTEP: Precision Clock Conditioner

Discover the robust capabilities of Texas Instruments' LMK04828SNKDTEP, a precision clock conditioner that combines an advanced Phase-Locked Loop (PLL) design with a Voltage Controlled Oscillator (VCO) to deliver superior clocking solutions. This high-performance device is specifically engineered to meet the stringent requirements of communication infrastructure, defense, and aerospace applications.

Key Features

  • Integrated Dual PLLs: The LMK04828SNKDTEP boasts two PLLs with fractional-N frequency synthesizers, enabling precise frequency generation and distribution for complex systems.
  • Low-Noise VCO: Its integrated VCO provides a low-noise clock source, crucial for maintaining signal integrity in sensitive applications.
  • JESD204B Support: Fully compliant with the JESD204B standard, this device is ideal for high-speed data converters, ensuring reliable data transfer and synchronization.
  • Enhanced Flexibility: With programmable dividers, this clock conditioner can generate a wide range of output frequencies, making it highly adaptable to various system requirements.
  • Robust Performance: The LMK04828SNKDTEP is designed to perform reliably in extreme environments, featuring an extended temperature range and enhanced product change notification (PCN) and obsolescence management.

Applications

  • Telecommunications infrastructure
  • Wireless base stations
  • Data acquisition systems
  • Test and measurement equipment
  • Defense and aerospace electronics

The LMK04828SNKDTEP is housed in a compact 64-pin WQFN package, offering a space-saving solution without compromising on performance. Its advanced features, such as hitless switching, holdover, and channel-to-channel isolation, ensure system reliability and stability. For designers and engineers looking for a clock solution that delivers precision, flexibility, and durability, the LMK04828SNKDTEP from Texas Instruments is an excellent choice.

With its combination of advanced features and robust design, the LMK04828SNKDTEP stands out as a superior clocking component for high-performance systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9487 $71.9487
2+ $59.0349 $118.0698
3+ $57.1900 $171.5700
4+ $55.3452 $221.3808
5+ $53.5004 $267.5020
7+ $47.9658 $335.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess