EN
  • EN
  • DE

LMK03328RHSRC3

Part No LMK03328RHSRC3
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Type Clock Generator
PLL Yes with Bypass
Input CML, Crystal, HCSL, LVCMOS, LVDS, LVPECL
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Win Source Part Number 1378841-LMK03328RHSRC3
Ultra Librarian 3D Model Ultra Librarian LMK03328RHSRC3 CAD Model

Description

The LMK03328 from Texas Instruments is a highly integrated and versatile network synchronizer clock designed to meet the stringent requirements of communications infrastructure, data center, and industrial applications. With its ultra-low jitter performance and advanced clocking features, the LMK03328 provides a robust timing solution for a myriad of systems that require precise synchronization and timing control.

Key Features

  • Ultra-Low Jitter Performance: The LMK03328 offers exceptional jitter performance, which is critical for high-speed data transmission and ensures signal integrity across various applications.
  • Dual PLL Design: Equipped with two independent Phase-Locked Loops (PLLs), this device can generate multiple clocks with different frequencies, making it ideal for systems that require a range of clock rates.
  • Highly Configurable Outputs: With up to 8 configurable outputs, users can tailor the clock signals to specific needs, supporting LVPECL, LVDS, HCSL, and LVCMOS output formats.
  • Integrated EEPROM: The onboard EEPROM allows for easy configuration storage, enabling the device to be pre-programmed for specific applications and simplifying the design-in process.
  • Flexible Input Clocking: The LMK03328 supports multiple input clock sources, including crystal, CML, LVPECL, LVDS, and LVCMOS, providing designers with a versatile range of clocking options.
  • Advanced Power Management: With its advanced power management features, the device can dynamically adjust power consumption based on the operational requirements, contributing to overall system power efficiency.

Applications

  • Telecommunications infrastructure
  • Data centers and enterprise networking
  • Industrial automation and control systems
  • Test and measurement equipment
  • High-performance computing and storage platforms

The LMK03328RHSRC3 variant comes in a compact 64-VQFN package and is characterized for operation over the industrial temperature range of -40°C to 85°C. Its combination of low jitter, configuration flexibility, and robust feature set makes the LMK03328 an ideal choice for engineers looking to optimize their system's performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess