The LMK03318RHSRC1 is a highly sophisticated, ultra-low jitter network synchronizer clock from Texas Instruments designed to meet the stringent requirements of communications infrastructure, data converters, and high-speed digital signal processing applications. This device is part of the LMK03318 family, which is renowned for providing exceptional clocking solutions to enhance system performance by reducing timing errors and improving data integrity.
Key Features
- Ultra-Low Jitter Performance: The LMK03318RHSRC1 delivers a jitter performance that significantly improves the signal quality of high-speed systems.
- Flexible Clocking: It offers multiple outputs that can be configured to various frequencies, allowing for great flexibility in clocking different system components.
- Integrated EEPROM: With an integrated EEPROM, this device can store user-defined configurations, which simplifies system design and enhances reliability.
- Programmable Inputs/Outputs: The device features programmable input/output levels compatible with various standards, ensuring seamless integration with a wide range of digital components.
Applications
The LMK03318RHSRC1 is ideal for a variety of applications, including:
- Telecommunications infrastructure such as routers, switches, and base stations
- Data acquisition systems for high-speed data converters
- Networking equipment for data centers
- High-performance computing and storage platforms
Technical Specifications
- Package: 48-VQFN
- Operating Temperature Range: -40°C to 85°C
- Supply Voltage: 3.3V ±5%
- Frequency Range: 1 MHz to 750 MHz
With its superior jitter performance and configurability, the LMK03318RHSRC1 from Texas Instruments is a top-tier solution for designers looking to optimize their high-speed digital systems. Its robust feature set and versatility make it a go-to component for ensuring reliable and precise timing across a broad spectrum of electronic products.