EN
  • EN
  • DE

LMK03001DISQE/NOPB

Part No LMK03001DISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK CONDITIONER 48QFN / Clock Generator 1MHz to 20MHz-IN 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Clock Conditioner
PLL No
Input LVCMOS, LVDS, LVPECL
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.57GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779490-LMK03001DISQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMK03001
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK03001DISQE/NOPB CAD Model

Description

LMK03001DISQE/NOPB Clock Jitter Cleaner from Texas Instruments

The LMK03001DISQE/NOPB is a highly integrated clock jitter cleaner from Texas Instruments, designed to provide superior jitter cleaning and clock distribution in a wide range of applications. This device is part of the LMK03000 family, which is known for its precision and reliability in managing system clocks, making it an ideal choice for telecommunications, data communications, and networking equipment.

At the heart of the LMK03001DISQE/NOPB is a low-noise Phase-Locked Loop (PLL) with fully integrated Voltage Controlled Oscillator (VCO). The device can generate a high-quality, low-jitter clock output from a noisy input clock source, ensuring that downstream digital systems operate with maximum efficiency and minimal data errors. With its excellent jitter cleaning capabilities, it is particularly useful in systems where clock integrity is critical for performance and stability.

The device offers multiple programmable dividers, allowing for a wide range of output frequencies and the flexibility to meet various system requirements. This feature makes the LMK03001DISQE/NOPB highly adaptable to different design specifications without the need for multiple clocking components. Additionally, the device supports a single-ended or differential input clock, providing designers with the versatility to choose the clock architecture that best suits their application.

The LMK03001DISQE/NOPB also includes an array of features to enhance system performance, such as programmable phase adjust, programmable output amplitude, and LVPECL, LVDS, and LVCMOS output types. These features enable precise clock phase alignment and compatibility with a variety of logic families, further extending the device's applicability across different platforms and technologies.

Encased in a compact 64-WQFN package, the LMK03001DISQE/NOPB is designed for space-constrained applications while ensuring robust performance. It operates over an industrial temperature range, making it suitable for deployment in environments with challenging thermal conditions. As with all Texas Instruments products, quality and reliability are at the forefront, ensuring that this clock jitter cleaner will maintain its performance over a long operational lifespan.

For engineers and system designers looking for a reliable solution to manage clock signals in their digital systems, the LMK03001DISQE/NOPB from Texas Instruments offers a blend of performance, flexibility, and reliability that is hard to match.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess