EN
  • EN
  • DE

LMH6682MA/NOPB

Part No LMH6682MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 190MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 940 V/μs
-3db Bandwidth 190MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 6.5mA
Channel Output Current 85mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055321-LMH6682MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6682MA/NOPB CAD Model

Description

Product Overview: LMH6682MA/NOPB

The LMH6682MA/NOPB is a high-performance, low-power voltage feedback amplifier designed and manufactured by Texas Instruments. This precision amplifier is well-suited for a wide range of applications, including communication systems, test equipment, and data acquisition systems. With its exceptional performance and versatility, the LMH6682MA/NOPB is an ideal choice for designers looking for a reliable amplifier solution.

Key Features

  • High-Speed Performance: The LMH6682MA/NOPB offers a slew rate of 1600 V/μs and a bandwidth of 190 MHz at a gain of +2, making it suitable for high-speed signal processing applications.
  • Low Distortion: With a total harmonic distortion (THD) of -80 dBc at 1 MHz, this amplifier ensures minimal signal distortion, which is critical for high-fidelity audio and precision instrumentation.
  • Low Noise: The device features a low voltage noise density of 2.6 nV/√Hz, which helps maintain signal integrity in noise-sensitive applications.
  • Power Efficiency: It operates with a supply voltage range from ±2.5V to ±6V, and a quiescent current of just 6.5 mA, balancing performance with power efficiency.
  • Output Current: The LMH6682MA/NOPB can deliver an output current of 85 mA, providing sufficient drive capability for a variety of loads.
  • Flexible Supply Range: The amplifier can be powered from a dual supply voltage or a single supply voltage, offering design flexibility.

Applications

  • Active filters
  • ADC/DAC buffers
  • Communication systems
  • Video and imaging systems
  • Test and measurement equipment

Reliability and Packaging

The LMH6682MA/NOPB is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures. Furthermore, the NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

With its robust feature set and Texas Instruments' commitment to quality, the LMH6682MA/NOPB is a dependable and efficient solution for your amplifier needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8687 $56.0610
70+ $1.5333 $107.3310
105+ $1.4854 $155.9670
140+ $1.4375 $201.2500
180+ $1.3896 $250.1280
245+ $1.2458 $305.2210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess