EN
  • EN
  • DE

LMH6559MA/NOPB

Part No LMH6559MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed, Closed-Loop Buffer | IC BUFFER 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Buffer
Slew Rate 4580V/μs
-3db Bandwidth 1.75GHz
Current - Input Bias 3μA
Voltage - Input Offset 3mV
Supply Current 10mA
Current - Output / Channel 74mA
Supply Voltage , Single/Dual (±) 3V ~ 10V, ±1.5V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6559
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201481-LMH6559MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6559MA/NOPB CAD Model

Description

Product Overview: LMH6559MA/NOPB by Texas Instruments

The LMH6559MA/NOPB is a high-performance, closed-loop buffer from Texas Instruments designed to meet the demands of a wide range of applications, including professional video, test and measurement equipment, and high-speed data acquisition systems. This device combines speed, precision, and versatility, making it an ideal solution for designers looking to enhance signal integrity in their systems.

Key Features

  • High Bandwidth: The LMH6559MA/NOPB boasts a remarkable bandwidth of 900 MHz, ensuring minimal signal distortion and excellent fidelity for high-speed signals.
  • Low Distortion: With its low harmonic distortion, this buffer amplifier provides clean signal amplification, which is crucial for maintaining signal quality in sensitive applications.
  • Adjustable Gain: Users can adjust the gain of the device through external resistors, offering flexibility and precision to match a wide range of input signals.
  • High Output Current: Capable of delivering an output current of up to 100 mA, the LMH6559MA/NOPB can drive heavy loads without compromising performance.
  • Single-Supply Operation: The device operates from a single 5V power supply, simplifying power management in system design.
  • Disable Function: It includes a disable function that reduces the supply current and puts the output into a high-impedance state, which is useful for power savings and multiplexing applications.

Applications

The LMH6559MA/NOPB is versatile enough to fit into a variety of applications where signal integrity and high-speed performance are paramount. Some of its typical applications include:

  • Professional video equipment
  • High-speed data acquisition systems
  • Communication systems
  • A/D and D/A converter buffering
  • Test and measurement equipment

Package and Reliability

The LMH6559MA/NOPB is offered in an 8-pin SOIC package, which is widely used and suitable for standard PCB layouts. Texas Instruments' commitment to quality ensures that this product meets high-reliability standards, making it a dependable choice for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6448 $55.2896
5+ $22.6830 $113.4150
7+ $21.9741 $153.8187
10+ $21.2653 $212.6530
13+ $20.5564 $267.2332
17+ $18.4299 $313.3083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess