EN
  • EN
  • DE

LMH3401IRMST

Part No LMH3401IRMST
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 14UQFN / Differential Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 18000V/µs
-3db Bandwidth 7 GHz
Current - Supply 55mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-UFQFN
Supplier Device Package 14-UQFN (2.5x2.5)
Base Product Number LMH3401
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-38535-2,296-38535-1,296-38535-6,LMH3401IRMST-ND,-296-38535-1-ND
Standard Package 250
Win Source Part Number 1321104-LMH3401IRMST
Ultra Librarian 3D Model Ultra Librarian LMH3401IRMST CAD Model

Description

The LMH3401IRMST is a high-performance, ultra-wideband fully differential amplifier designed by Texas Instruments. This advanced semiconductor device is engineered to deliver exceptional signal fidelity and bandwidth for a wide range of applications, including test and measurement systems, high-speed data acquisition, wireless communication infrastructure, and automated test equipment.

Key Features

  • Wide Bandwidth: The LMH3401IRMST boasts an impressive -3dB bandwidth of 7 GHz when configured in a non-inverting gain of 10 dB, making it suitable for processing high-frequency signals with minimal distortion.
  • High Linearity: With an output third-order intercept (OIP3) of 46 dBm at 500 MHz, this amplifier ensures high linearity, which is critical for maintaining signal integrity in complex systems.
  • Low Noise Figure: The device features a low noise figure of 3.9 dB at a gain of 10 dB, ensuring that the signal-to-noise ratio is preserved, particularly in sensitive communication and measurement applications.
  • Differential Design: The fully differential design of the LMH3401IRMST provides improved noise immunity and allows for the rejection of common-mode signals, which is essential for high-speed differential signaling.
  • Flexible Power Supply: It operates from a single 5V power supply, offering design flexibility and ease of integration into various system architectures.
  • Power Down Feature: The amplifier includes a power-down feature that reduces the current consumption to 2.4 mA, significantly conserving power when the device is not in active use.

Applications

  • Direct RF sampling receivers
  • High-speed oscilloscopes and digitizers
  • Software-defined radios
  • Communications systems
  • Automated test equipment (ATE)

Package and Quality

The LMH3401IRMST is offered in a compact, 16-pin VQFN package, which is optimized for minimal parasitic effects and excellent thermal performance. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting rigorous industry standards for reliability and performance.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9701 $51.8804
9+ $12.1493 $109.3437
13+ $11.7388 $152.6044
19+ $10.9179 $207.4401
24+ $10.5075 $252.1800
30+ $10.0970 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess