The LMH2110TMX/NOPB is a high-performance, versatile power detector device from Texas Instruments. It is a logarithmic RMS power detector, designed to accurately determine the power level of RF signals, and operates over a frequency range of 50MHz to 8GHz. This power detector provides an output voltage that is directly proportional to the logarithm of the input power, offering a dynamic range of about 60 dB.
- Key Features:
- High precision and accuracy: ±1 dB detection accuracy
- Robustness and longevity: Designed for demanding applications and wide temperature range
- Compact size: 6-pin LLP package
- Low power consumption: Ideal for battery-powered applications
- Applications:
- RF power amplifier modules
- Transmitter power controls
- Wireless LANs
- Cellular handsets
- Power control and alarm systems