EN
  • EN
  • DE

LMH1981MTX/NOPB

Part No LMH1981MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SYNC 14TSSOP / Video Separator IC Serial NTSC, PAL 14-TSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Separator
Applications Professional Video
Standards NTSC, PAL
Control Interface Serial
Voltage - Supply 3.13V ~ 5.25V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number LMH1981
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 470720-LMH1981MTX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH1981MTX/NOPB CAD Model

Description

The LMH1981MTX/NOPB is a highly integrated, versatile video sync separator produced by Texas Instruments, designed to extract timing information from both standard-definition (SD), high-definition (HD), and PC video signals. This advanced component is an essential building block in video processing, broadcasting, and display applications, offering designers a flexible solution to accommodate various video formats.

Key Features

  • Auto-Detection: Automatically detects interlaced and progressive video standards including NTSC, PAL, 480p, 720p, 1080i, and 1080p, as well as PC graphics video modes up to UXGA (1600x1200 @ 60Hz).
  • Multi-Format Sync Output: Provides separate horizontal and vertical sync outputs, along with an all-format-compatible composite sync and a digital field output for interfacing with a wide range of video processors and displays.
  • Low Jitter: Ensures high-quality video display and processing with minimal timing jitter.
  • Power Efficiency: Operates with a single 3.3V supply voltage, optimizing power consumption for energy-sensitive applications.
  • Robust Packaging: Available in a compact, 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained designs.
  • Lead-Free and RoHS Compliant: Meets environmental standards with a lead-free and RoHS-compliant design, reflecting Texas Instruments' commitment to environmentally responsible manufacturing.

Applications

The LMH1981MTX/NOPB is ideal for a wide range of applications, including:

  • Video projectors and monitors
  • Video capture and editing equipment
  • Broadcast video equipment
  • Digital signage and video walls
  • Professional video switching and processing systems

Product Summary

The LMH1981MTX/NOPB from Texas Instruments stands out as a comprehensive solution for video sync separation, designed to support the ever-growing demand for high-definition video across various platforms. Its auto-detecting capabilities, combined with low power consumption and high jitter performance, make it a top choice for engineers and designers seeking reliability and flexibility in their video applications.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8783 $50.6349
8+ $13.8489 $110.7912
12+ $13.4161 $160.9932
16+ $12.9833 $207.7328
20+ $12.5505 $251.0100
27+ $11.2522 $303.8094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess