The LMH0044SQE/NOPB is a high-performance, adaptive cable equalizer product manufactured by Texas Instruments. This product is primarily designed to equalize data transmitted over coaxial or twisted pair cables. The LMH0044SQE/NOPB is a part of Texas Instruments' extensive portfolio of cable equalizers that offer a wide range of features and specifications to meet varying application requirements.
- Supported Data Rates: Up to 3Gbps
- Supported Standards: SMPTE 424M, 292M, and 259M serial digital interface standards
- Cable Equalization Function: Automatic, adjusts equalization level based on the incoming signal
- Operating Temperature Range: -40°C to 85°C
- Power-Saving Mode: Yes
- Package: Compact, 16-pin WQFN
- Carrier Detect (CD) Pin: TTL compatible output
Backed by Texas Instruments' reputation for quality and reliability.