The LMH0040SQE/NOPB from Texas Instruments is a high-performance, adaptive cable equalizer that is designed to process serial digital signals transmitted over coaxial cables.
- Supports: data rates from 125 Mbps to 2.97 Gbps, making it suitable for a wide range of high-definition video and audio applications
- Ideal for: broadcast video, professional video, and surveillance systems
- Compensates: for the losses that occur when signals are transmitted over long distances
- Cable Length Indicator: provides an approximate measure of the length of the cable to which it is connected
- Adaptive Equalization: automatically adjusts its response based on the condition of the incoming signal
- Compact and Energy Efficient: comes in a compact 16-pin WQFN package and operates from a single 3.3V supply with low power consumption of just 225 mW
- RoHS compliant: ensuring that it meets the highest environmental and safety standards