EN
  • EN
  • DE

LME49710MA

Part No LME49710MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single GP ±17V 8-Pin SOIC Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Load Impedance 600 Ω
Maximum Operating Temperature 85 °C
Max Supply Voltage 17 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Number of Amplifiers 1
Number of Channels 1
Number of Pins 8
Output Current 26 mA
REACH SVHC No SVHC
RoHS Compliant
Slew Rate 20 V/µs
Termination SMD/SMT
Win Source Part Number 975800-LME49710MA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LME49710MA CAD Model

Description

Product Overview: LME49710MA - Texas Instruments

The LME49710MA from Texas Instruments is a high-performance, single-channel audio operational amplifier designed for audiophiles and professional audio equipment manufacturers. This op-amp delivers an exceptional audio experience with its ultra-low distortion and noise specifications, making it an ideal choice for high-fidelity audio applications.

Key Features

  • Ultra-Low Distortion: The LME49710MA boasts a THD+N (Total Harmonic Distortion + Noise) of 0.00003%, ensuring pristine audio reproduction free from unwanted distortion.
  • High Slew Rate: With a slew rate of 20V/µs, this op-amp can handle rapid changes in input signals, preserving the nuances of complex audio waveforms.
  • Wide Bandwidth: It offers a wide bandwidth of 55MHz at a gain of +10dB, which accommodates a broad range of audio frequencies without compromising signal integrity.
  • Low Noise: The device features an exceptionally low noise density of 2.7nV/√Hz, making it suitable for high-end audio applications where background noise must be minimized.

Applications

The LME49710MA is versatile and can be used in various audio applications, including:

  • High-end preamplifiers
  • Professional mixing consoles
  • High-quality headphone amplifiers
  • Audio DACs (Digital-to-Analog Converters)
  • Home theater systems

Product Specifications

The op-amp comes in a compact 8-lead SOIC package, making it easy to integrate into various circuit designs. It operates over a wide supply voltage range of ±2.5V to ±17V, providing flexibility in different system architectures. Additionally, the LME49710MA features a high output current capability, which is essential for driving heavy loads without compromising audio quality.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LME49710MA is no exception. This product is built to meet the rigorous demands of professional audio equipment, ensuring long-term performance and stability in critical applications.

For designers and audiophiles seeking to enhance their audio systems, the LME49710MA from Texas Instruments represents the pinnacle of audio op-amp technology, delivering unparalleled sound quality and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2444 $57.7108
15+ $6.7647 $101.4705
23+ $6.5533 $150.7259
32+ $6.3419 $202.9408
41+ $6.1305 $251.3505
55+ $5.4963 $302.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess