The LMC6482IMN is a high-quality dual operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision op-amp is part of the LMC family, known for its low voltage operation and power efficiency. It is ideal for a wide range of applications, including sensor interfaces, portable devices, and other analog circuits.
With its Rail-to-Rail output swing, the LMC6482IMN ensures maximum dynamic range, which is particularly beneficial in single-supply operations. This feature allows the output to reach virtually the same voltage as the power supply rails, making it highly suitable for battery-powered and portable applications where maximizing the usage of the supply voltage range is crucial.
The LMC6482IMN is characterized by an extended operating voltage range of 2.7V to 15.5V, which makes it versatile for both single and dual supply operations. This flexibility allows designers to use the op-amp in a variety of circuits without the need for level shifting or other modifications.
Additionally, the device boasts an ultra-low input bias current of 20 fA, which significantly reduces errors in high-impedance buffer configurations and precision applications. This feature, combined with a typical low input offset voltage of 0.9 mV, ensures high accuracy in the processing and amplification of signals.
The LMC6482IMN also offers a high slew rate of 1.8 V/μs and a gain bandwidth product of 1 MHz, making it an excellent choice for applications requiring fast and accurate signal processing. The device is provided in an 8-pin SOIC package, ensuring easy integration into a variety of circuit boards.
In summary, the LMC6482IMN from Texas Instruments is a reliable and versatile dual operational amplifier that provides designers with high performance, low power consumption, and ease of use for a broad array of electronic applications.