Product Overview: LMC6035IMM/NOPB
The LMC6035IMM/NOPB is a high-quality, precision operational amplifier (op-amp) from Texas Instruments, designed to cater to a wide range of applications that require low power and high performance. This op-amp is part of the LMC family, which is known for its low-voltage operation and low-input bias currents.
Manufactured with Texas Instruments' advanced CMOS process, the LMC6035IMM/NOPB features a common-mode input voltage range that extends to ground, making it exceptionally suitable for single-supply operations. It operates from a supply voltage range of 2.7V to 15.5V, which allows for flexibility in both portable and stationary applications.
Key Features:
- Supply Voltage Range: 2.7V to 15.5V, accommodating a variety of power sources and conditions.
- Low Input Bias Current: Ensures accuracy in measurement and sensor applications by minimizing error.
- Low Quiescent Current: The device consumes a minimal amount of power at rest, which is crucial for battery-powered devices.
- Rail-to-Rail Output: Provides maximum dynamic range, especially useful in audio and signal processing applications.
- High Gain-Bandwidth Product: With a bandwidth of 1.4 MHz, it can handle a wide range of frequencies for versatile applications.
The LMC6035IMM/NOPB is available in an 8-pin VSSOP package, making it compact and suitable for space-constrained applications. Its operational temperature range from -40°C to 85°C ensures reliability across various environments.
Ideal for applications such as sensor interfaces, portable devices, and other electronic circuits requiring high input impedance and low power consumption, the LMC6035IMM/NOPB is a robust solution that combines efficiency with precision. Its no-lead (NOPB) packaging indicates compliance with environmentally friendly manufacturing standards.
In conclusion, the LMC6035IMM/NOPB operational amplifier from Texas Instruments stands out for its low power consumption, high precision, and versatility, making it an excellent choice for designers seeking performance and efficiency in their electronic designs.