EN
  • EN
  • DE

LM98620VHB/NOPB

Part No LM98620VHB/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC IMAGING SGNL PROCESSOR 8-TQFP / Image Processor 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Imaging Signal Processor
Applications Copiers, Scanners, Facsimiles
Mounting SMD
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 779412-LM98620VHB/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM98620
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM98620VHB/NOPB CAD Model

Description

The LM98620VHB/NOPB is a high-performance, dual 16-bit, analog-to-digital converter (ADC) from Texas Instruments, designed to deliver precision and speed for a wide range of demanding applications. This product is part of TI's extensive data converter portfolio and is particularly well-suited for medical imaging, test and measurement equipment, and high-end industrial inspection systems.

Key Features

  • High Resolution: The dual 16-bit ADCs ensure accurate signal representation, making it ideal for precision applications where detail and measurement accuracy are paramount.
  • High-Speed Performance: With a high sample rate, the LM98620VHB/NOPB can process rapidly changing signals, capturing fine details that slower converters might miss.
  • Integrated Features: This device includes a number of integrated features such as internal voltage references and an oscillator to reduce external component count and system design complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the LM98620VHB/NOPB helps maintain low power consumption, making it suitable for portable and battery-operated devices.
  • No Lead (NOPB): The "NOPB" designation indicates that this product is manufactured without lead, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

Applications

The LM98620VHB/NOPB is versatile and can be used in various high-performance applications, including:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • High-speed Data Acquisition
  • Test and Measurement Instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM98620VHB/NOPB is no exception. It is designed to meet the rigorous standards required by industrial and medical applications, ensuring long-term performance and stability.

Support and Resources

For designers and engineers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of the LM98620VHB/NOPB into various systems. Additionally, TI's support community and customer service are available to assist with any questions or challenges that may arise during the design process.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4449 $61.7796
8+ $12.6727 $101.3816
13+ $12.2767 $159.5971
17+ $11.8807 $201.9719
22+ $11.4847 $252.6634
30+ $10.2966 $308.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess