EN
  • EN
  • DE

LM98519VHB/NOPB

Part No LM98519VHB/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC ISP 10BIT 65MSPS 6CH 80TQFP / DIGITAL IMAGE PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Imaging Signal Processor
Applications Copiers, Scanners, Facsimiles
Mounting SMD
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 779411-LM98519VHB/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM98519
Introduction Date October 31, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM98519VHB/NOPB CAD Model

Description

Product Overview: LM98519VHB/NOPB

The LM98519VHB/NOPB is a high-performance, versatile integrated circuit from Texas Instruments, designed to cater to a wide range of applications that require efficient power management. This component is part of Texas Instruments' renowned family of power management ICs, known for their reliability and innovation.

Key Features

  • High Efficiency: The LM98519VHB/NOPB is engineered to provide a high-efficiency solution, which is crucial for battery-powered devices, as it helps to extend battery life and reduce thermal issues.
  • Wide Input Voltage Range: This product supports a broad input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • Adjustable Output: Users can adjust the output voltage of the LM98519VHB/NOPB to meet the specific requirements of their application, providing flexibility and precision in power delivery.
  • Thermal Protection: The IC includes thermal protection features that safeguard the device against overheating, ensuring long-term stability and reliability.
  • Low Quiescent Current: With its low quiescent current, the LM98519VHB/NOPB minimizes power consumption when in standby mode, which is essential for energy-sensitive designs.

Applications

The LM98519VHB/NOPB is ideal for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Systems
  • Power Supply Modules
  • Industrial Controls
  • Telecommunications Equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM98519VHB/NOPB is no exception and is built to meet the rigorous standards of the industry. It comes in a robust package that ensures its durability under various conditions.

Environmental Compliance

The LM98519VHB/NOPB is designed with environmental considerations in mind. It complies with RoHS directives, which means it is manufactured without the use of hazardous substances, making it a more environmentally friendly choice for electronic designs.

In summary, the LM98519VHB/NOPB from Texas Instruments is a powerful, efficient, and reliable solution for your power management needs, backed by the quality and expertise of one of the industry's leading manufacturers.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.4164 $52.4164
3+ $43.0084 $129.0252
4+ $41.6644 $166.6576
5+ $40.3203 $201.6015
7+ $38.9763 $272.8341
9+ $34.9443 $314.4987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess