EN
  • EN
  • DE

LM96550SQ/NOPB

Part No LM96550SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ULTRASOUND TX PULSER 80WQFN / IC ULTRASOUND TX PULSER 80-LLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Medical Ultrasound Imaging, Sonar
Operating Supply Voltage 2.5 V ~ 5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-WFQFN
Manufacturer Package 80-WQFN (12x12)
Win Source Part Number 779401-LM96550SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM96550SQ/NOPB CAD Model

Description

The LM96550SQ/NOPB is a high-performance, low-noise amplifier (LNA) designed and manufactured by Texas Instruments. This component is part of TI's extensive portfolio of analog integrated circuits, specifically tailored for medical ultrasound imaging applications but versatile enough for a range of high-frequency amplification needs.

Key Features

  • Low Noise Figure: The LM96550SQ/NOPB offers a low noise figure, which is essential for maintaining signal integrity, especially in sensitive medical imaging applications where clarity and detail are paramount.
  • High Linearity: This device provides high linearity, which ensures that the output signal is a faithful representation of the input, with minimal distortion, a critical factor in accurate imaging.
  • Adjustable Gain: Gain can be adjusted to accommodate different signal levels, allowing for flexibility in various application scenarios.
  • Power-Down Capability: It includes a power-down feature, enabling energy-saving modes when the amplifier is not in active use, thus extending the life of battery-powered devices.

Applications

The LM96550SQ/NOPB is primarily designed for use in medical ultrasound systems, but it can also be utilized in any application that requires low-noise, high-frequency signal amplification, such as:

  • Diagnostic imaging systems
  • Non-destructive testing equipment
  • High-speed data acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM96550SQ/NOPB is no exception. It is supplied in a compact 32-lead LLP package that is RoHS compliant and designed to meet the rigorous demands of medical applications. The NOPB designation indicates that this product is lead-free, catering to environmentally conscious manufacturing requirements.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheet for the LM96550SQ/NOPB. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines necessary for successful integration into your system.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess