EN
  • EN
  • DE

LM6132AIMX

Part No LM6132AIMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM6132/LM6134 Dual and Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 14V/μs
Gain Bandwidth Product 11MHz
Current - Input Bias 125nA
Voltage - Input Offset 1.7mV
Supply Current 390μA
Current - Output / Channel 4mA
Supply Voltage , Single/Dual (±) 1.8V ~ 24V, ±0.9V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM6132
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200510-LM6132AIMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6132AIMX CAD Model

Description

The LM6132AIMX is an innovative, high-performance operational amplifier (op-amp) manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the LM6132 series, which is renowned for delivering a unique combination of high speed, low power consumption, and rail-to-rail output performance.

Key Features

  • High-Speed Operation: With a bandwidth of 10 MHz and a slew rate of 10 V/µs, the LM6132AIMX is capable of handling fast signal transitions, making it suitable for high-frequency applications.
  • Low Power Consumption: The op-amp operates with a supply current of just 1.8 mA, which is significantly lower than other op-amps with similar speed performance. This makes it ideal for battery-powered and portable devices.
  • Rail-to-Rail Output: The ability to output voltages that swing from the supply rail to the ground rail ensures maximum dynamic range, which is particularly useful in single-supply operations and for driving analog-to-digital converters (ADCs).
  • Single or Dual Supply Operation: It can operate from a single supply voltage ranging from +2.7V to +24V, or a dual supply of ±1.35V to ±12V, providing flexibility in various circuit designs.
  • Low Input Bias Current: The LM6132AIMX features an input bias current of only 20 pA, reducing errors in high-impedance applications.

Applications

The LM6132AIMX is suitable for a wide range of applications, including:

  • Active filters
  • Photodiode amplification
  • ADC/DAC buffering
  • Audio and video signal processing
  • Test and measurement systems
  • Portable and battery-operated electronics

Package and Quality

The LM6132AIMX comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the product is designed to meet rigorous industrial performance criteria.

Conclusion

With its combination of speed, power efficiency, and versatile output range, the LM6132AIMX from Texas Instruments stands out as an excellent choice for designers looking to enhance the performance of their analog circuits without compromising on power consumption or space.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,769 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess