The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM5116MH/NOPB

Part No LM5116MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.5011 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
26+
$1.9790
$51.454
62+
$1.6240
$100.688
96+
$1.5730
$151.008
132+
$1.5220
$200.904
170+
$1.4710
$250.070
228+
$1.3190
$300.732
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 58,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6 V to 100 V
Frequency - Switching 200kHz, 535kHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-HTSSOP
Win Source Part Number 082828-LM5116MH/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LM5116MHX/NOPB;  LM5116MHX;  LM5116MH;  

Description

The LM5116MH/NOPB is a high-performance product from the globally renowned technology company, Texas Instruments. This device is a wide voltage range, synchronous buck controller that is specifically designed to regulate output voltage from an input voltage ranging from 6V to 100V. It is a highly versatile and efficient product, suitable for a variety of applications. The LM5116MH/NOPB is essentially a controller IC for DC-DC converters, which can be used in a wide array of electronic devices. This includes applications such as telecommunication equipment, automotive products, industrial systems, and many more. It is designed with the latest technology, ensuring a high level of performance and reliability. One of the key features of the LM5116MH/NOPB is its wide input voltage range. This makes it suitable for use in systems with high input voltage requirements. It also has a high level of efficiency, which can help to reduce energy consumption and extend the life of the device it is used in. The LM5116MH/NOPB also features a host of protection mechanisms, such as over-voltage, under-voltage, and over-temperature protection. These features help to ensure the safety and longevity of the device and the system it is used in. Furthermore, the LM5116MH/NOPB features an adjustable switching frequency up to 1MHz, enabling designers to optimize size and performance to meet specific application requirements. It also has a programmable soft-start function that allows the device to gradually reach its steady-state operating point, reducing stress on the power supply during startup. In terms of packaging, the LM5116MH/NOPB comes in a HTSSOP package with 20 pins. This type of package is known for its compact size and high level of thermal performance, making it ideal for applications where space and heat dissipation are key considerations. In conclusion, the LM5116MH/NOPB from Texas Instruments is a high-quality, high-performance synchronous buck controller. Its wide input voltage range, high efficiency, and robust protection features make it a versatile and reliable choice for a range of applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.