EN
  • EN
  • DE

LM5071MT-50/NOPB

Part No LM5071MT-50/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE PD CTRLR W/AUX 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Both
Auxiliary Sense Yes
Standards 802.3af (PoE)
Supply Voltage - Operating 1.8 V to 60 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 1054795-LM5071MT-50/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM5071MT-50/NOPB CAD Model

Description

The LM5071MT-50/NOPB is an integrated Power over Ethernet (PoE) powered device interface and pulse-width-modulation (PWM) controller designed by Texas Instruments. This versatile component is engineered to facilitate the implementation of power interface and DC-DC converter for a PoE application in accordance with the IEEE 802.3af standard. As a member of Texas Instruments' reliable product lineup, the LM5071MT-50/NOPB provides an efficient and compact solution for networked devices such as IP phones, wireless access points, and security cameras.

Key Features

  • Integrated PoE Interface: The LM5071MT-50/NOPB integrates the PD interface and PWM controller, simplifying the design and reducing the external component count.
  • Compliance with IEEE 802.3af: It is fully compliant with the IEEE 802.3af standard for Power over Ethernet, ensuring compatibility with other PoE devices and systems.
  • High Efficiency: The device features a high-efficiency DC-DC converter that optimizes power usage, which is essential for PoE applications.
  • Programmable Under-Voltage Lockout (UVLO): This feature allows for flexible control over the operating voltage range to ensure stability and protection for the powered device.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device from overheating, thereby enhancing system reliability.
  • Adjustable Output: The output voltage can be adjusted to meet the specific requirements of the application, providing design flexibility.
  • Compact Surface-Mount Package: The LM5071MT-50/NOPB comes in a small surface-mount package, making it suitable for space-constrained applications.

Applications

The LM5071MT-50/NOPB is ideal for a variety of applications that require Power over Ethernet. Its robust feature set makes it suitable for:

  • IP Network Cameras
  • Voice Over IP (VoIP) Phones
  • Wireless Access Points
  • RFID Readers
  • Industrial Controls

With its combination of power integration, efficiency, and flexibility, the LM5071MT-50/NOPB is a powerful solution for designers looking to leverage the benefits of PoE technology in their products.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Texas Instruments
Lowest to $8.4649
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6202 $50.6828
34+ $2.9704 $100.9936
53+ $2.8776 $152.5128
72+ $2.7847 $200.4984
93+ $2.6919 $250.3467
125+ $2.4134 $301.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,148 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess