EN
  • EN
  • DE

LM4904ITL/NOPB

Part No LM4904ITL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1.07W 8USMD / Amplifier IC 1-Channel (Mono) Class AB 8-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.07W x 1 @ 8Ohm
Voltage - Supply 2V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-DSBGA
Package / Case 8-WFBGA, DSBGA
Base Product Number LM4904
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342025-LM4904ITL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4904ITL/NOPB CAD Model

Description

Product Overview: LM4904ITL/NOPB

The LM4904ITL/NOPB is a high-performance audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of audio amplifiers, specifically tailored to provide efficient, high-quality sound for a variety of applications.

Key Features

  • Output Power: The LM4904ITL/NOPB is capable of delivering 1 Watt of continuous average power to an 8 Ohm load with less than 1% distortion (THD+N) from a 5V power supply, making it suitable for a range of portable audio devices.
  • Boomer Audio Power Amplifier: As part of TI's Boomer series, this amplifier is designed for portable and mobile consumer electronics, where efficient power consumption and high-quality audio are essential.
  • Shutdown Mode: Featuring a shutdown mode that significantly reduces power consumption when not in use, the LM4904ITL/NOPB ensures extended battery life in portable applications.
  • Surface-Mount Package: The device comes in a space-saving, surface-mount micro SMD package, which is ideal for compact electronics where board space is at a premium.

Applications

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • PDAs and Portable Organizers
  • Notebook and Portable Computers

Technical Specifications

The LM4904ITL/NOPB operates within a wide supply voltage range from 2.2V to 5.5V, making it versatile for use in a variety of products with different power requirements. Its low quiescent current and power-saving features are especially beneficial for battery-powered devices.

The amplifier also includes advanced protection features such as under-voltage protection and thermal shutdown, ensuring reliable operation under diverse conditions. With its excellent audio performance and low distortion, the LM4904ITL/NOPB is a top choice for designers looking to enhance the sound quality of their products without compromising on space or power efficiency.

For detailed technical specifications, reference designs, and application notes, customers can access comprehensive support documentation available on the Texas Instruments website.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2970 $51.8800
95+ $1.0643 $101.1085
150+ $1.0310 $154.6500
205+ $0.9977 $204.5285
260+ $0.9645 $250.7700
350+ $0.8647 $302.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess