EN
  • EN
  • DE

LM4899ITL/NOPB

Part No LM4899ITL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W MONO 9USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-uSMD
Dimension 9-WFBGA
Win Source Part Number 1054661-LM4899ITL/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4899ITL/NOPB CAD Model

Description

The LM4899ITL/NOPB is a high-quality audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This audio amplifier is part of the Boomer® series, which is known for its high performance, low voltage audio power amplifiers intended for use in a wide range of consumer electronics applications.

Key Features

  • Output Power: The LM4899ITL/NOPB delivers 1 Watt of continuous average power to an 8 Ohm load with less than 1% distortion (THD+N) from a 5V power supply, making it ideal for portable audio devices where quality sound is essential.
  • Micro-Power Shutdown Mode: It features a micro-power shutdown mode with a typical shutdown current of 0.1nA, which is perfect for battery-powered devices, as it helps to prolong battery life when not in use.
  • Superior Sound Quality: The device is designed to provide high-quality sound reproduction with a Signal-to-Noise Ratio (SNR) that is indicative of its premium audio performance.
  • Surface-Mount Package: It comes in a space-saving micro SMD package, which is excellent for applications where space is at a premium.

Applications

The LM4899ITL/NOPB is suited for a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Notebook and Desktop Computers
  • Portable Speakers

Technical Specifications

  • Part Number: LM4899ITL/NOPB
  • Manufacturer: Texas Instruments
  • RoHS: Compliant
  • Amplifier Class: AB
  • Operating Temperature Range: -40°C to +85°C

With its combination of low power consumption, high output power, and compact form factor, the LM4899ITL/NOPB from Texas Instruments is an excellent choice for designers looking to incorporate a reliable audio amplifier into their next project. Its compliance with RoHS standards also ensures that it meets global environmental and regulatory requirements.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess