EN
  • EN
  • DE

LM4873MTX

Part No LM4873MTX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3W STER 20TSSOP / Audio Amp Headphone/Speaker 2-CH Stereo 1.9W Class-AB 20-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Features Depop, Input Multiplexer, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 20-TSSOP
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 779250-LM4873MTX
Popularity Medium
Supply and Demand Status Limited
Family Name LM4873
Introduction Date April 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4873MTX CAD Model

Description

The LM4873MTX is a state-of-the-art audio amplifier produced by the renowned semiconductor company, Texas Instruments. Designed to provide high-quality audio amplification, this integrated circuit (IC) is part of Texas Instruments' extensive audio amplifier product line. It is particularly suited for portable devices due to its low voltage operation and power efficiency.

Key Features

  • Output Power: The LM4873MTX delivers an impressive output power of 3W with a 3Ω load, which ensures loud and clear sound from your audio devices without compromising on quality.
  • Boomer Audio Power Amplifiers: As part of the Boomer® series, this IC is specifically designed to provide high-quality audio performance for portable applications.
  • Efficiency: It features a high-efficiency Class AB output stage, which not only reduces power loss but also conserves energy, making it ideal for battery-powered devices.
  • Supply Voltage Range: The LM4873MTX operates on a supply voltage range of 2.2V to 5.5V, accommodating a variety of portable electronics without the need for complex power supply circuits.
  • Surface-Mount Package: The device comes in a compact surface-mount package, which is perfect for space-constrained applications.

Applications

The LM4873MTX is versatile and can be used in a wide array of audio applications. Some common uses include:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Notebook and Desktop Computers
  • Portable Speakers

Technical Specifications

Parameter Value
Output Power 3W (Typical)
Load Impedance
Supply Voltage 2.2V to 5.5V
Package Type Surface-Mount

For engineers and designers seeking a reliable and powerful audio amplification solution, the LM4873MTX from Texas Instruments offers the perfect blend of performance, efficiency, and size. Its robust feature set ensures it is a go-to choice for developing high-end portable audio devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7893 $50.2074
44+ $2.2887 $100.7028
68+ $2.2172 $150.7696
94+ $2.1457 $201.6958
121+ $2.0741 $250.9661
162+ $1.8596 $301.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess