EN
  • EN
  • DE

LM4863MX/NOPB

Part No LM4863MX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3.2W AB 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3.2W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm
Supply Voltage - Operating 2 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1054616-LM4863MX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4863MX/NOPB CAD Model

Description

The LM4863MX/NOPB is a versatile audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is part of the Boomer® series, which are known for their high-quality audio amplification capabilities, making them ideal for portable and compact audio applications.

Key Features

  • Dual Amplifier Design: The LM4863MX/NOPB features a dual 2.2W audio amplifier that can be used in stereo mode or bridged to deliver a single 4.4W output, providing flexibility in audio system design.
  • Low Voltage Operation: It operates on a supply voltage range from 2V to 5.5V, making it suitable for battery-powered devices such as portable media players, laptops, and mobile phones.
  • No Output Coupling Capacitors: The amplifier is designed to not require bootstrap capacitors or snubber networks, simplifying circuit design and reducing overall component count.
  • Thermal Shutdown Protection: The LM4863MX/NOPB is equipped with a thermal shutdown mechanism that protects the IC from damage due to overheating.
  • Surface-Mount Package: Packaged in a small SOP (Small Outline Package), it is ideal for space-constrained applications.

Applications

The LM4863MX/NOPB is suitable for a wide range of audio amplification tasks. Its low power consumption and small footprint make it an excellent choice for:

  • Portable Speakers
  • Desktop Computer and Laptop Audio Systems
  • Portable Media Players
  • Mobile Phone Handsets

Quality and Reliability

As a product of Texas Instruments, the LM4863MX/NOPB is manufactured to high standards, ensuring reliable performance and longevity. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Conclusion

The LM4863MX/NOPB from Texas Instruments represents a blend of performance, efficiency, and convenience. Its dual amplifier design, low voltage operation, and thermal protection make it a robust solution for designers looking to create high-quality audio experiences in compact and portable devices.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5740 $55.0900
80+ $1.2915 $103.3200
120+ $1.2512 $150.1440
170+ $1.2108 $205.8360
215+ $1.1705 $251.6575
290+ $1.0494 $304.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess