EN
  • EN
  • DE

LM4667MMX/NOPB

Part No LM4667MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.3W MONO D 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.3W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSSOP
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1054567-LM4667MMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian LM4667MMX/NOPB CAD Model

Description

The LM4667MMX/NOPB is a high-performance audio amplifier from Texas Instruments, designed for portable and consumer electronics applications. This compact and efficient device is a boon for designers looking to improve audio quality while conserving space and power.

Key Features

  • Output Power: The LM4667MMX/NOPB delivers 2 watts of continuous average power to an 8 Ohm load with 0.1% THD+N from a 5V power supply.
  • Boomer Audio Power Amplifier: As part of TI's Boomer series, this amplifier is optimized for mobile phones, PDAs, laptops, and other portable devices where space is at a premium.
  • Efficiency: Its high efficiency of 85% helps to minimize heat dissipation and prolong battery life in portable applications.
  • No "Pop & Click": The device includes circuitry to suppress "pop and click" noise during power up and power down transitions.
  • Advanced Packaging: The LM4667MMX/NOPB is available in a small 9-bump micro SMD package, which is ideal for space-constrained designs.

Applications

  • Mobile Phones and PDAs
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices

Technical Specifications

  • Supply Voltage Range: 2.4V to 5.5V
  • THD+N: 0.1% at 1kHz
  • Shutdown Current: 0.7µA (typical)
  • Operating Temperature Range: -40°C to 85°C

The LM4667MMX/NOPB represents Texas Instruments' commitment to providing high-quality audio solutions for modern electronic devices. Its combination of power, efficiency, and size makes it a top choice for developers and manufacturers looking to enhance the user experience with superior sound quality.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5395 $51.2525
230+ $0.4427 $101.8210
350+ $0.4289 $150.1150
485+ $0.4150 $201.2750
625+ $0.4012 $250.7500
835+ $0.3597 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess