EN
  • EN
  • DE

LM4132BMFX-3.0/NOPB

Part No LM4132BMFX-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 285μVp-p
Voltage - Input 3.4 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054485-LM4132BMFX-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4132BMFX-3.0/NOPB CAD Model

Description

LM4132BMFX-3.0/NOPB - Precision Voltage Reference

The LM4132BMFX-3.0/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, renowned for its stability and accuracy in critical applications. This device is part of the LM4132 series, which offers a range of fixed and adjustable voltage references designed to be easy to use and minimally affected by the common variables that impact the performance of standard voltage references.

With a nominal output voltage of 3.0V, the LM4132BMFX-3.0/NOPB provides a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. The device comes in a compact SOT-23 package, making it suitable for space-constrained applications while ensuring a minimal footprint on the PCB.

One of the key features of this voltage reference is its low temperature coefficient, typically 20ppm/°C, which ensures consistent performance over a wide temperature range. This makes the LM4132BMFX-3.0/NOPB an excellent choice for applications that operate in varying environmental conditions, such as industrial and automotive systems.

Moreover, the LM4132BMFX-3.0/NOPB boasts a low dropout voltage, enabling it to maintain output accuracy with a minimal difference between the supply voltage and output voltage. This characteristic is particularly beneficial in battery-powered devices where power efficiency is critical.

The "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly range, standing for "No Lead (Pb)" in the packaging, which complies with RoHS (Restriction of Hazardous Substances) regulations. This commitment to environmental sustainability ensures that the LM4132BMFX-3.0/NOPB is suitable for use in a wide variety of markets and applications where green standards are a priority.

In summary, the LM4132BMFX-3.0/NOPB from Texas Instruments is a reliable and precise voltage reference that offers excellent temperature stability, low dropout voltage, and a green product option for designers and engineers seeking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5704 $51.4080
48+ $2.1090 $101.2320
74+ $2.0431 $151.1894
102+ $1.9772 $201.6744
131+ $1.9113 $250.3803
176+ $1.7136 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess