EN
  • EN
  • DE

LM4128BQ1MFX2.5/NOPB

Part No LM4128BQ1MFX2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Voltage - Input 2.9 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054450-LM4128BQ1MFX2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128BQ1MFX2.5/NOPB CAD Model

Description

Product Overview: LM4128BQ1MFX2.5/NOPB

The LM4128BQ1MFX2.5/NOPB is a precision voltage reference from Texas Instruments, engineered to provide a stable voltage for high-accuracy applications. This device is part of the LM4128 series, which is known for its low temperature coefficient and excellent long-term stability, making it ideal for use in a wide range of industrial, commercial, and consumer products.

Key Features

  • Output Voltage: The LM4128BQ1MFX2.5/NOPB provides a fixed output voltage of 2.5V, which is suitable for various analog circuits that require a precise reference voltage.
  • Accuracy: With an initial accuracy of ±0.1%, this voltage reference is designed for applications that demand high precision.
  • Temperature Coefficient: It boasts a low temperature coefficient of 20ppm/°C (max) over the full temperature range (-40°C to +125°C), ensuring reliable performance under varying environmental conditions.
  • Stability: The device offers excellent long-term stability, which is crucial for maintaining consistent performance over time.
  • Package: The LM4128BQ1MFX2.5/NOPB comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Power Supply Range: It operates over a wide supply voltage range from 2.7V to 12V, providing flexibility in design for various systems.
  • Low Dropout: The device features a low dropout voltage, allowing it to continue providing a stable output even when the input supply voltage is close to the output voltage.
  • Automotive Grade: The NOPB (lead-free) designation indicates compliance with RoHS standards, and the device is suitable for automotive applications, adhering to rigorous industry requirements.

Applications

The LM4128BQ1MFX2.5/NOPB is versatile and can be used in a variety of applications that require a high-precision voltage reference. Some common uses include:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Microcontroller/DSP/ADC/DAC reference
  • Industrial process control systems
  • Automotive electronics
  • Medical devices

With its robust design and reliable performance, the LM4128BQ1MFX2.5/NOPB from Texas Instruments stands out as an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess