EN
  • EN
  • DE

LM4120AIM5-3.3

Part No LM4120AIM5-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199684-LM4120AIM5-3.3
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
Family Name LM4120
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5-3.3 CAD Model

Description

Product Overview: LM4120AIM5-3.3 Precision Voltage Reference

The LM4120AIM5-3.3 is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable and precise reference voltage for various electronic applications. This device is part of the LM4120 series, which is known for its low noise, high output accuracy, and low temperature coefficient, making it ideal for high-performance analog circuits.

Key Features

  • Output Voltage: The LM4120AIM5-3.3 provides a fixed output voltage of 3.3V, which is suitable for a wide range of applications that require a stable reference voltage.
  • Accuracy: This device boasts an impressive initial accuracy of ±0.1% (max) and excellent temperature stability, ensuring reliable performance over a wide temperature range.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 20ppm/°C, the voltage reference maintains its precision across varying temperatures, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: The LM4120AIM5-3.3 operates with a minimal dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Wide Supply Range: It can be powered by a supply voltage ranging from 4V to 12V, providing flexibility in design for different system requirements.
  • Load Regulation: Exhibits excellent load regulation characteristics, ensuring the output voltage remains stable with changes in load current.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM4120AIM5-3.3 is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial process control systems
  • Automotive electronics
  • Energy management systems

With its combination of high accuracy, stability, and low power consumption, the LM4120AIM5-3.3 from Texas Instruments is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess