EN
  • EN
  • DE

LM4050BIM3X-8.2

Part No LM4050BIM3X-8.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 8.192V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 8.192V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054399-LM4050BIM3X-8.2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4050BIM3X-8.2 CAD Model

Description

Product Overview: Texas Instruments LM4050BIM3X-8.2 Precision Voltage Reference

The LM4050BIM3X-8.2 from Texas Instruments is a precision, fixed voltage reference that offers a highly stable, pre-trimmed reference voltage of 8.2V. Designed to maintain accuracy over a wide range of operating conditions, this component is ideal for various applications including data acquisition systems, instrumentation, and A/D and D/A converters.

Key Features

  • Precision Reference Voltage: The device provides a precise 8.2V output with a tight tolerance, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With an excellent temperature coefficient, the LM4050BIM3X-8.2 maintains its accuracy across a broad temperature range, making it suitable for temperature-sensitive applications.
  • Wide Operating Current Range: The device operates over a wide current range, offering design flexibility and compatibility with various circuits.
  • Low Dynamic Impedance: The low dynamic impedance ensures stable output under varying load conditions.
  • High Stability: It features high long-term stability, which is critical for maintaining performance over the product's lifespan.

Applications

The LM4050BIM3X-8.2 is versatile and can be employed in a multitude of applications, including:

  • Portable, battery-powered equipment
  • Industrial control systems
  • Precision power supplies
  • Automotive electronics
  • Medical and healthcare devices

Package and Quality

Encased in a compact SOT-23 package, the LM4050BIM3X-8.2 is designed for space-constrained applications. It meets the stringent quality standards of Texas Instruments, ensuring reliability and performance consistency.

Conclusion

As a product of Texas Instruments, a leader in semiconductor solutions, the LM4050BIM3X-8.2 stands out with its precision, stability, and flexibility. It is an excellent choice for designers who require a stable voltage reference that can perform reliably in a variety of conditions and applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess