EN
  • EN
  • DE

LM4050BEM3-2.5

Part No LM4050BEM3-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199618-LM4050BEM3-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050BEM3-2.5 CAD Model

Description

Product Overview: LM4050BEM3-2.5 Precision Voltage Reference

The LM4050BEM3-2.5 from Texas Instruments is a high-precision, shunt voltage reference that offers excellent stability and accuracy for a wide range of applications. Designed to operate with a minimal current draw, this device is a perfect solution for power-sensitive applications.

Key Features

  • Output Voltage: The device provides a fixed 2.5V output with an impressive accuracy of ±0.5% at 25°C.
  • Temperature Coefficient: With a low temperature coefficient, the LM4050BEM3-2.5 maintains its precision across a wide temperature range, making it suitable for temperature-critical applications.
  • Low Operational Current: This voltage reference operates at a current range between 60µA to 15mA, ensuring energy-efficient performance.
  • Wide Operating Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to +85°C.
  • Package: The LM4050BEM3-2.5 comes in a compact SOT-23 package, making it ideal for space-constrained applications.
  • Stability: It offers long-term stability and high reliability, which is critical for maintaining performance over the product's lifespan.

Applications

The LM4050BEM3-2.5 is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Industrial control systems
  • Precision power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4050BEM3-2.5 is no exception. It is built to meet the rigorous standards of the industry, ensuring both consistency and performance. The device's robust design guarantees that it will continue to perform to specifications even under the most demanding conditions.

For engineers and designers looking for a reliable and precise voltage reference, the LM4050BEM3-2.5 is an excellent choice that combines performance with long-term reliability, making it a valuable component in any precision voltage regulation or measurement system.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0398 $50.1480
3,060+ $0.0327 $100.0620
4,735+ $0.0317 $150.0995
6,515+ $0.0307 $200.0105
8,450+ $0.0296 $250.1200
11,280+ $0.0266 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess