EN
  • EN
  • DE

LM4041EIM7-1.2

Part No LM4041EIM7-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SC70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LM4041
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199604-LM4041EIM7-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041EIM7-1.2 CAD Model

Description

Product Overview: LM4041EIM7-1.2 Precision Voltage Reference

The LM4041EIM7-1.2 from Texas Instruments is a highly precise voltage reference component that offers a fixed voltage of 1.2V. This device is designed for use in a wide range of applications, including power supplies, battery-operated equipment, and precision data conversion systems, among others. Its high level of accuracy and stability make it an ideal choice for critical applications where voltage precision is paramount.

The LM4041EIM7-1.2 comes in a compact SOT-23 package, making it suitable for space-constrained applications. It has the capability to source or sink up to 10 mA of output current, providing flexibility in a variety of design configurations. Moreover, the device features a low dropout voltage and a low temperature coefficient, ensuring consistent performance across a range of operating conditions.

Key Features:

  • Fixed Output Voltage: 1.2V with high precision.
  • Output Current: Capable of sourcing or sinking up to 10 mA.
  • Low Dropout Voltage: Ensures reliable operation even with minimal input-output differential.
  • Temperature Coefficient: Low drift over temperature enhances device stability.
  • Package Type: Available in a small SOT-23 package, ideal for space-saving designs.
  • Supply Voltage Range: Operates over a broad range of input voltages.
  • Applications: Suitable for use in power supplies, portable devices, data acquisition systems, and more.

The LM4041EIM7-1.2 also features a wide operating temperature range, which makes it reliable in various environmental conditions. Texas Instruments' commitment to quality ensures that this voltage reference maintains its accuracy over time, reducing the need for recalibration and maintenance.

Whether you are designing a precision power supply or integrating a stable voltage reference into a sophisticated analog circuit, the LM4041EIM7-1.2 from Texas Instruments provides the performance and reliability required for your applications. Its combination of features, including precision, stability, and flexibility, make it a top choice for engineers and designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6475 $51.8000
190+ $0.5313 $100.9470
295+ $0.5147 $151.8365
405+ $0.4981 $201.7305
520+ $0.4815 $250.3800
695+ $0.4317 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess