EN
  • EN
  • DE

LM4040QDIM3X2.5/NOPB

Part No LM4040QDIM3X2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054338-LM4040QDIM3X2.5/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4040QDIM3X2.5/NOPB CAD Model

Description

Product Overview: LM4040QDIM3X2.5/NOPB

The LM4040QDIM3X2.5/NOPB is a precision voltage reference from Texas Instruments, designed to provide a fixed voltage of 2.5V with high stability and accuracy. This device is a member of the LM4040 series, which are shunt voltage references that operate in a manner similar to a Zener diode. It is specifically engineered for a wide range of applications, including high-end consumer products, industrial equipment, and professional-grade instrumentation.

Key Features

  • Precision Reference Voltage: The device offers a precise 2.5V output, which is crucial for analog-to-digital conversions and voltage monitoring in sensitive electronics.
  • High Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 100 ppm/°C (max), the LM4040QDIM3X2.5/NOPB ensures reliable performance over a wide temperature range.
  • Low Operating Current: The device is optimized for low-power operations, suitable for battery-powered and portable applications.
  • Stable Reverse Breakdown Voltage: It provides excellent stability under varying current and temperature conditions, ensuring a consistent reference voltage.
  • Wide Operating Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environments.
  • No External Components Required: The LM4040QDIM3X2.5/NOPB operates without the need for external capacitors, simplifying design and reducing board space.

Applications

  • Power supply monitoring
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Instrumentation and test equipment
  • Automotive electronics
  • Medical devices

Quality and Reliability

The LM4040QDIM3X2.5/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality performance and reliability. The device comes in a small SOT-23 package, which is ideal for space-constrained applications. It is also characterized for operation from -40°C to 125°C, providing a robust solution for a broad range of operating conditions. The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

With its precision, low power consumption, and ease of use, the LM4040QDIM3X2.5/NOPB is an excellent choice for designers seeking a reliable voltage reference source for their electronic projects and products.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5842 $52.5780
210+ $0.4794 $100.6740
325+ $0.4644 $150.9300
450+ $0.4494 $202.2300
580+ $0.4344 $251.9520
775+ $0.3895 $301.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess