EN
  • EN
  • DE

LM4040C30QDBZT

Part No LM4040C30QDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3  /  Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 82 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
Other Names 296-32116-6,LM4040C30QDBZT,2156-LM4040C30QDBZT,LM4040C30QDBZTG4,LM4040C30QDBZTG4,296-32116-2,296-32116-1,TEXTISLM4040C30QDBZT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250882-LM4040C30QDBZT
Ultra Librarian 3D Model Ultra Librarian LM4040C30QDBZT CAD Model

Description

Product Overview: Texas Instruments LM4040C30QDBZT

The Texas Instruments LM4040C30QDBZT is a high-precision, shunt voltage reference that offers a fixed voltage of 3.0V with an impressive accuracy. This component is part of TI's LM4040 series, which is renowned for its stability and reliability in a wide array of electronic applications. The LM4040C30QDBZT is designed to operate in a diverse range of conditions, making it an ideal choice for precision voltage regulation tasks in both commercial and industrial products.

Key Features

  • Fixed Output Voltage: This device provides a stable 3.0V output, which is essential for applications requiring a precise reference voltage.
  • High Accuracy: With an accuracy level of ±0.1% at 25°C, the LM4040C30QDBZT ensures reliable performance for critical applications.
  • Wide Operating Current Range: It operates over a current range of 45 µA to 10 mA, offering flexibility in a variety of circuit configurations.
  • Low Temperature Coefficient: The device features a low temperature coefficient, contributing to its stability across a broad temperature range.
  • Small Package Size: The LM4040C30QDBZT comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

With its precision and robustness, the Texas Instruments LM4040C30QDBZT voltage reference is well-suited for a range of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Power supplies
  • Industrial instrumentation

Quality and Reliability

The LM4040C30QDBZT is a testament to Texas Instruments' commitment to quality. It is designed to meet the stringent requirements of various industries, ensuring consistent performance and a long operational lifespan. The device's robust design makes it resistant to the harsh conditions often encountered in industrial environments, providing designers with a dependable voltage reference solution.

In summary, the Texas Instruments LM4040C30QDBZT is an exceptional choice for designers who require a stable and accurate voltage reference in a small package. Its versatility and reliability make it a go-to component for a multitude of precision voltage regulation applications.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7897 $52.7382
14+ $7.2121 $100.9694
22+ $6.9867 $153.7074
30+ $6.7613 $202.8390
39+ $6.5360 $254.9040
52+ $5.8598 $304.7096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess