EN
  • EN
  • DE

LM4040AIM3-4.1/NOPB

Part No LM4040AIM3-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054219-LM4040AIM3-4.1/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Automation & Process Control, Audio
Ultra Librarian 3D Model Ultra Librarian LM4040AIM3-4.1/NOPB CAD Model

Description

Product Overview: LM4040AIM3-4.1/NOPB

The LM4040AIM3-4.1/NOPB is a precision micropower shunt voltage reference from Texas Instruments, designed to provide a fixed 4.1V output with high stability and accuracy. This voltage reference is part of the LM4040 series, which is known for its reliability and performance in a wide range of applications, including portable and battery-powered equipment.

Key Features

  • Precision Reference Voltage: The device offers a precise 4.1V output, which is ideal for various applications that require an accurate reference voltage.
  • Low Temperature Coefficient: It has a low temperature coefficient, ensuring minimal deviation in output voltage over the operating temperature range, which enhances system accuracy.
  • High Output Current: Capable of sourcing and sinking high output current, the LM4040AIM3-4.1/NOPB can be used in a multitude of applications that demand a stable reference under varying load conditions.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for industrial and automotive applications that experience extreme temperature variations.
  • No Output Capacitor Required: Stable without an output capacitor, this voltage reference simplifies design and reduces component count.
  • Small Package Size: The SOT-23 package is compact and suitable for space-constrained applications.

Applications

The LM4040AIM3-4.1/NOPB is versatile and can be used in various applications including:

  • Power Supplies
  • Battery-Operated Equipment
  • Data Acquisition Systems
  • Instrumentation
  • Portable Medical Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4040AIM3-4.1/NOPB is manufactured with the industry's highest standards, ensuring reliable performance in your critical applications. The device also comes in a lead-free (NOPB) package, which is environmentally friendly and compliant with RoHS regulations.

With its precision output, low power consumption, and robust package, the LM4040AIM3-4.1/NOPB from Texas Instruments stands out as an excellent choice for designers looking for a stable voltage reference source in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1598 $52.1910
110+ $0.9517 $104.6870
165+ $0.9219 $152.1135
225+ $0.8922 $200.7450
290+ $0.8625 $250.1250
390+ $0.7732 $301.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess