EN
  • EN
  • DE

LM3S9G97-IBZ80-A2

Part No LM3S9G97-IBZ80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 60
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S9G97
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341985-LM3S9G97-IBZ80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S9G97-IBZ80-A2 CAD Model

Description

The LM3S9G97-IBZ80-A2 is a cutting-edge microcontroller unit (MCU) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the Stellaris® LM3S series, which are ARM® Cortex™-M3 based microcontrollers renowned for their high performance, reliability, and integration of advanced features.

Key Features

  • Core: ARM Cortex-M3 processor, delivering robust computational performance with a maximum operating frequency of up to 80 MHz, which provides a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 256 KB of flash memory and 96 KB of SRAM, the LM3S9G97-IBZ80-A2 offers ample space for complex applications and data storage.
  • Communication Interfaces: Features a variety of communication interfaces including USB 2.0 Full Speed, CAN, I2C, SPI, UARTs, and SSI, enabling extensive connectivity options for various peripherals and external devices.
  • GPIO: Comes with an extensive set of General-Purpose Input/Output (GPIO) pins that provide the flexibility to interface with a wide range of external components.
  • Analog-to-Digital Converter: Integrated 12-bit ADCs with sample and hold capabilities allow for precise analog signal measurement, crucial for sensor-based applications.
  • Timers: Includes multiple 32-bit and 16-bit timers, as well as PWM outputs for accurate timing and control operations.
  • Power Management: Advanced power management features ensure efficient operation, reducing power consumption for battery-powered and energy-sensitive applications.

Applications

The LM3S9G97-IBZ80-A2 MCU is ideal for a wide array of applications, ranging from industrial control systems to consumer electronics. Its robust feature set makes it suitable for automation, networking, HMI interfaces, and real-time data processing tasks.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the LM3S9G97-IBZ80-A2. Developers can access a variety of resources, including datasheets, reference designs, and software libraries, to facilitate the design and development process.

Whether you are developing a complex industrial system or an innovative consumer product, the LM3S9G97-IBZ80-A2 from Texas Instruments provides the performance, connectivity, and reliability needed to drive your project to success.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess