EN
  • EN
  • DE

LM3S8G62-IQC80-A1

Part No LM3S8G62-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 8000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 46
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S8G62
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342079-LM3S8G62-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S8G62-IQC80-A1 CAD Model

Description

The LM3S8G62-IQC80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications requiring robust control and processing capabilities. This product is part of TI's Stellaris® family, known for their advanced connectivity features, real-time performance, and integrated peripherals that enable designers to create efficient and sophisticated systems.

Key Features

  • Core: The LM3S8G62-IQC80-A1 is built around an ARM® Cortex™-M3 processor, which operates at speeds up to 80 MHz, delivering powerful computing performance along with low power consumption.
  • Memory: It comes equipped with a generous set of memory options, including 256KB of Flash memory for reliable storage of your application code and 64KB of SRAM for efficient data handling and processing.
  • I/O and Peripherals: This MCU boasts an array of peripherals such as multiple serial communication interfaces (UART, SPI, I2C), USB 2.0 Full Speed, PWM outputs, and analog-to-digital converters (ADCs) that offer versatility for various interfacing requirements.
  • Connectivity: With its integrated Ethernet MAC+PHY, the LM3S8G62-IQC80-A1 is well-suited for networked applications, enabling devices to communicate within local or wide area networks.
  • Power Efficiency: The device features multiple power-saving modes, which make it an ideal choice for battery-operated or power-sensitive applications.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation under extreme conditions.
  • Packaging: The MCU is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), optimizing board space without compromising on functionality.

Applications

The LM3S8G62-IQC80-A1 is versatile enough to fit into a multitude of applications, including but not limited to industrial control systems, networking equipment, point-of-sale machines, and medical devices. Its high integration and connectivity features make it particularly well-suited for smart grid and home automation solutions, where reliability and communication capabilities are paramount.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S8G62-IQC80-A1, including detailed datasheets, technical documentation, software tools, and a supportive community forum. Designers can also access a variety of development kits and reference designs to accelerate the product development cycle and bring their innovative ideas to market faster.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess