EN
  • EN
  • DE

LM3S6C65-IBZ80-A2T

Part No LM3S6C65-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S6C65
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341959-LM3S6C65-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S6C65-IBZ80-A2T CAD Model

Description

The LM3S6C65-IBZ80-A2T is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. Designed to deliver exceptional power efficiency and processing capability, this product is an ideal solution for a wide range of embedded applications.

Key Features

  • Core: The LM3S6C65-IBZ80-A2T is built around a powerful ARM Cortex-M3 processor core, which operates at speeds up to 80 MHz, providing a balanced combination of computational performance and power conservation.
  • Memory: It comes equipped with ample memory resources, including 256KB of flash memory for reliable program storage and 64KB of SRAM for efficient data handling.
  • Connectivity: This MCU offers a variety of communication interfaces such as UART, I2C, SPI, and CAN, enabling seamless integration with peripheral devices and facilitating robust data exchange.
  • GPIO: With a generous number of General-Purpose Input/Output (GPIO) pins, the LM3S6C65-IBZ80-A2T provides flexible interface options to connect with external sensors, actuators, and other circuitry.
  • Analog Features: It includes analog peripherals like ADCs and DACs, which allow the MCU to interface directly with analog signals, making it suitable for applications requiring sensor data acquisition and control.
  • Timers and PWM: Advanced timing features, including multiple 32-bit and 16-bit timers, as well as PWM outputs, support precise control over timing-sensitive tasks such as motor control and event scheduling.

Applications

The versatile feature set of the LM3S6C65-IBZ80-A2T makes it an excellent choice for a multitude of applications, including:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Medical devices
  • Internet of Things (IoT) devices

Quality and Reliability

As with all Texas Instruments products, the LM3S6C65-IBZ80-A2T is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of industrial and automotive applications, ensuring long-term performance and stability.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, technical documentation, development tools, and software libraries, to facilitate the design and development process with the LM3S6C65-IBZ80-A2T.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess