EN
  • EN
  • DE

LM3S1G21-IQC80-A1T

Part No LM3S1G21-IQC80-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1G21
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342114-LM3S1G21-IQC80-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S1G21-IQC80-A1T CAD Model

Description

Product Overview: LM3S1G21-IQC80-A1T

The LM3S1G21-IQC80-A1T is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced MCU is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and Internet of Things (IoT) devices, where reliability, efficiency, and processing power are paramount.

Key Features:

  • Core: At the heart of the LM3S1G21-IQC80-A1T is an ARM Cortex-M3 processor core, which operates at a frequency of up to 80 MHz. The Cortex-M3 core is known for its exceptional interrupt handling, reduced power consumption, and enhanced instruction set, making it ideal for both simple and complex embedded tasks.
  • Memory: The MCU is equipped with a substantial memory architecture that includes 256KB of Flash memory and 64KB of SRAM. This memory configuration allows for robust program storage and efficient data handling, ensuring smooth operation of application code and real-time processing.
  • I/O and Peripherals: The LM3S1G21-IQC80-A1T boasts a rich set of peripherals, including multiple General-Purpose Input/Output (GPIO) pins, analog-to-digital converters (ADCs), serial communication interfaces (UART, SPI, I2C), and timers. These peripherals provide the flexibility needed to interface with a wide array of sensors, actuators, and other electronic components.
  • Connectivity: With integrated support for Ethernet and CAN (Controller Area Network), this MCU facilitates seamless connectivity for networked applications, ensuring reliable data exchange and communication in systems requiring robust networking capabilities.
  • Power Management: TI's power management features are integrated into the LM3S1G21-IQC80-A1T, enabling various low-power modes to reduce energy consumption during idle periods. This is particularly beneficial for battery-powered or energy-sensitive applications.
  • Package: The device comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while still offering ample I/O options for interfacing with external circuitry.
  • Quality and Reliability: As with all Texas Instruments products, the LM3S1G21-IQC80-A1T is manufactured to meet high-quality and reliability standards, ensuring stable performance across its operational lifetime.

Overall, the LM3S1G21-IQC80-A1T microcontroller from Texas Instruments is a versatile and powerful solution for developers looking to create sophisticated embedded systems that require high-speed processing, extensive memory, and a wide range of connectivity options.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess