EN
  • EN
  • DE

LM3875T

Part No LM3875T
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB MONO 56W TO220-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class AB TO-220-11
Manufacturer Texas Instruments
Series Overture™
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Through Hole
Package TO-220-11 (Formed Leads)
Case / Package TO-220-11
Family Name LM3875
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LM3875T/NOPB, LM3875T-NDR, *LM3875T, LM3875T/NOPB
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877388-LM3875T
Ultra Librarian 3D Model Ultra Librarian LM3875T CAD Model

Description

Product Overview: Texas Instruments LM3875T Audio Power Amplifier

The LM3875T from Texas Instruments is a high-performance audio power amplifier that delivers exceptional sound quality with minimal distortion and noise. Designed for audiophiles and professional audio applications, this IC is capable of delivering a continuous average output power of up to 56W into an 8Ω load with less than 0.1% Total Harmonic Distortion (THD) across the audio spectrum from 20Hz to 20kHz.

Featuring a simple, elegant pin configuration, the LM3875T is easy to incorporate into a wide range of audio applications. Its versatility makes it ideal for high-fidelity home stereo systems, active speakers, and single-ended amplifiers, as well as for studio monitors and professional audio equipment.

One of the key attributes of the LM3875T is its Signal-to-Noise Ratio (SNR), which exceeds 95dB, ensuring a clean, clear audio output that's true to the original recording. Additionally, the amplifier is equipped with a wide supply range from ±20V to ±84V, providing ample headroom for dynamic audio content.

With its high-current capability and thermal protection, the LM3875T ensures reliable performance even under demanding conditions. It also includes other protection features such as over-voltage, under-voltage, and short-circuit protection, safeguarding both the amplifier and the connected speakers.

The TO-220 package of the LM3875T ensures efficient heat dissipation, which is crucial for maintaining stability and prolonging the life of the amplifier. For those interested in building their own amplifiers, the LM3875T provides a straightforward solution that doesn't compromise on sound quality.

In conclusion, the LM3875T stands out as a robust, high-fidelity audio power amplifier that combines Texas Instruments' commitment to quality with the performance that audio enthusiasts demand. Whether for DIY projects or commercial audio systems, the LM3875T delivers powerful, pure sound that brings the listening experience to life.

For more detailed specifications and application notes, Texas Instruments provides comprehensive data sheets and technical documentation to support the use and integration of the LM3875T into various audio systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess