EN
  • EN
  • DE

LM385BLPR-1-2

Part No LM385BLPR-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054020-LM385BLPR-1-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BLPR-1-2 CAD Model

Description

The LM385BLPR-1-2 is a micropower, two-terminal, band-gap voltage reference diode designed by Texas Instruments. This precision device is calibrated to provide a fixed voltage of 1.235 volts with a tight tolerance. It is an ideal choice for battery-powered applications due to its low dynamic impedance and good temperature stability.

Key Features

  • Output Voltage: Precisely set at 1.235 volts, suitable for various reference applications.
  • Low Current: Operates with a current between 20 µA to 20 mA, optimizing power consumption for battery-operated devices.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring a stable output voltage over a wide temperature range.
  • Package: Available in a small-outline transistor (SOT-89) package, making it suitable for space-constrained applications.
  • Versatility: Can be used in series or shunt mode, offering flexibility in design configurations.

Applications

The LM385BLPR-1-2 is versatile and can be used in a wide array of applications, including:

  • Portable, battery-powered equipment
  • Power supplies
  • Digital voltmeters
  • Operational amplifier circuitry
  • Adjustable voltage references

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM385BLPR-1-2 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With Texas Instruments' rigorous testing and quality control, you can trust this voltage reference diode to perform consistently across its lifespan.

Ordering Information

For purchasing and detailed specifications, visit the Texas Instruments official website or contact authorized distributors. Ensure to reference the part number LM385BLPR-1-2 when placing an order to get the correct device for your voltage reference needs.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess