EN
  • EN
  • DE

LM3813MX-1.0

Part No LM3813MX-1.0
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output | IC CURRENT GAUGE PREC EVAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Current Gauge
Sensing Method Low-Side
Accuracy ±2%
Parts Input Voltage (V) 2V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3813
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1199186-LM3813MX-1.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3813MX-1.0 CAD Model

Description

The LM3813MX-1.0 is a high-performance integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed for precision voltage regulation, offering a fixed output voltage of 1.0V with high accuracy and stability.

Key Features

  • Fixed Output: The device provides a steady 1.0V output, which is essential for sensitive electronics requiring consistent voltage levels for optimal performance.
  • High Efficiency: The LM3813MX-1.0 is engineered for minimal power loss, making it suitable for battery-powered applications and energy-sensitive systems.
  • Thermal Protection: With built-in thermal shutdown features, the IC is safeguarded against overheating, ensuring reliability and a longer operational lifespan.
  • Low Dropout: The low dropout voltage characteristic of this regulator allows it to maintain regulation with a minimal difference between the input and output voltages, which is beneficial in low-voltage applications.

Applications

The LM3813MX-1.0 is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Power supply modules
  • Microprocessor and microcontroller systems
  • Automotive electronics
  • Telecommunications equipment

Product Specifications

Parameter Value
Output Voltage 1.0V
Package Type SOP-8
Operating Temperature -40°C to +125°C
Dropout Voltage Low
Thermal Protection Yes

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3813MX-1.0 has undergone rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess