EN
  • EN
  • DE

LM3649MHE-AA/NOPB

Part No LM3649MHE-AA/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1070036-LM3649MHE-AA/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3649MHE-AA/NOPB CAD Model

Description

The LM3649MHE-AA/NOPB is a high-performance integrated circuit from Texas Instruments, designed for advanced lighting solutions. This versatile chip is specifically engineered to meet the needs of modern, power-efficient LED illumination systems. With its compact and robust design, the LM3649MHE-AA/NOPB is an ideal choice for a wide range of applications including smartphones, tablets, and other portable devices that require controlled lighting.

Key Features

  • High Efficiency: The LM3649MHE-AA/NOPB boasts a high-efficiency boost converter that delivers consistent power to the LED while maximizing battery life.
  • Flexibility: It provides flexible lighting options, supporting dual LED strings which can be independently controlled for brightness and strobe functions, making it perfect for camera flash applications.
  • Integrated Protection: The device includes over-voltage, over-temperature, and LED short-circuit protection, ensuring reliable operation under various conditions.
  • Programmable Current: Users can program the LED current to suit their specific requirements, providing versatility in the design of the lighting solution.
  • Small Footprint: The LM3649MHE-AA/NOPB comes in a compact package, enabling designers to incorporate it into space-constrained applications without compromising on performance.

Applications

The LM3649MHE-AA/NOPB is suitable for a diverse array of applications, particularly where efficient and controlled lighting is paramount. It is commonly used in:

  • Smartphone and tablet camera flash modules
  • Portable lighting accessories
  • Handheld devices requiring auxiliary or emergency lighting

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3649MHE-AA/NOPB is no exception. This product is manufactured with high standards to ensure top performance and reliability. It is available in a lead-free, environmentally friendly package, reflecting Texas Instruments' dedication to sustainability and environmental responsibility.

You May Also Be Interested in

Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess