EN
  • EN
  • DE

LM3503SQX-25/NOPB

Part No LM3503SQX-25/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 25V
Output Current per Channel 600mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 778971-LM3503SQX-25/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3503SQX-25/NOPB CAD Model

Description

The LM3503SQX-25/NOPB is a high-performance, adjustable output, step-up DC/DC converter designed and manufactured by Texas Instruments. This device is a part of the LM3503 series, which is well-suited for driving white LEDs in backlighting applications. The LM3503SQX-25/NOPB is particularly tailored for powering the backlight in small to medium-sized LCD displays, and it is an excellent choice for portable devices due to its efficiency and small form factor.

Key Features:

  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a wide range of LED configurations and ensures that the device can be used in various applications requiring different voltage levels.
  • High Efficiency: With its high-efficiency step-up converter, the LM3503SQX-25/NOPB maximizes battery life, which is crucial for portable devices.
  • Integrated Switch: The device includes an integrated FET switch, which reduces the number of external components required and simplifies the design process.
  • Small Package: Housed in a compact 10-pin WSON package, the LM3503SQX-25/NOPB saves valuable board space, making it ideal for space-constrained applications.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against overheating, ensuring the reliability and longevity of the device.

Applications:

  • Smartphone Backlighting
  • GPS Device Displays
  • Portable Media Player Screens
  • Other Small to Medium-sized LCD Backlights

The LM3503SQX-25/NOPB is also characterized by its ease of use and flexibility. It supports a wide input voltage range and has a fixed frequency operation which minimizes RF interference. The device's no-load quiescent current is low, making it suitable for battery-powered applications where energy conservation is a priority.

Overall, the LM3503SQX-25/NOPB from Texas Instruments represents a reliable and efficient solution for LCD backlighting needs, combining performance with a small footprint to meet the stringent requirements of modern portable electronics.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess