EN
  • EN
  • DE

LM3503SQ-44

Part No LM3503SQ-44
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Dual-Display Constant Current LED Driver with Analog Brightness Control | IC LED DRIVER RGLTR DIM 16WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 2.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 44V
Current - Output / Channel 750mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Family Part Number LM3503
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198965-LM3503SQ-44
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3503SQ-44 CAD Model

Description

The LM3503SQ-44 is a highly efficient, charge-pump-based dual-display white LED driver designed to provide a high-quality backlight solution for small-sized displays. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is specifically engineered to meet the needs of modern portable electronics such as mobile phones, PDAs, and handheld gaming devices.

Key Features and Benefits:

  • Adjustable Output: The LM3503SQ-44 offers an adjustable output current, allowing for precise control over the brightness of the display backlight to accommodate various lighting conditions and user preferences.
  • Dual Display Capability: With its dual-output configuration, it can power up two separate strings of LEDs, making it an ideal choice for devices that require backlighting for both main and sub-displays.
  • High Efficiency: The charge pump technology enables the LM3503SQ-44 to deliver high efficiency, which translates into longer battery life for portable devices.
  • Small Footprint: The compact QFN (Quad Flat No-leads) package is space-efficient, making it suitable for the ever-decreasing form factors of modern portable electronics.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, protecting both the LED driver and the overall system.

Technical Specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: Up to 5V
  • Output Current: Up to 30mA per LED
  • Package Type: 12-bump micro SMD
  • Operating Temperature Range: -40°C to 85°C

In summary, the LM3503SQ-44 from Texas Instruments is a versatile and efficient solution for powering LED backlights in a variety of portable devices. Its dual-output capability, coupled with its small package size and adjustable output current, makes it a highly attractive option for designers looking to enhance the visual experience of their products while maintaining power efficiency.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess